FAG Bearing Ball Bearings 4207-BB-TVH

Description
FAG 4207-BB-TVH Ball Bearing
Request a Quote Datasheet
Description
FAG 4207-BB-TVH Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600556
Ball Bearings 2600556
FAG 4207-BB-TVH Ball Bearing

FAG 4207-BB-TVH Ball Bearing

Supplier's Site
Radial Ball Bearings - 4207-BB-TVH - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
4207-BB-TVH
Radial Ball Bearings 4207-BB-TVH
FAG Brand / 35 Mm X 72 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 35 Mm X 72 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600556 4207-BB-TVH
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Plastic; Polyamide 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details