FAG Bearing Ball Bearings 4201-BB-TVH

Description
FAG 4201-BB-TVH Ball Bearing
Request a Quote Datasheet
Description
FAG 4201-BB-TVH Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600547
Ball Bearings 2600547
FAG 4201-BB-TVH Ball Bearing

FAG 4201-BB-TVH Ball Bearing

Supplier's Site
Radial Ball Bearings - 4201-BB-TVH - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
4201-BB-TVH
Radial Ball Bearings 4201-BB-TVH
FAG Brand / 12 Mm X 32 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 12 Mm X 32 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600547 4201-BB-TVH
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Plastic; Polyamide 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 0.4724 inch (12.000 mm) 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details