INA Bearing Company, Ltd. Angular Contact Bearings - Double Row Ball 3908-2RS

Description
INA Brand / Angular Contact Ball Bearing / Double Row / Seals / -b-2rs-tvh
Description
INA Brand / Angular Contact Ball Bearing / Double Row / Seals / -b-2rs-tvh
Datasheet
Datasheet Summary
Powered by GS/AI

The Angular Contact Bearing 3908-2RS from Pacific International Bearing, Inc. features a double row design, providing enhanced load capacity and stability. It has a bore diameter of 40 mm, an outer diameter of 62 mm, and a width of 16 mm. The contact angle is 25°, which is suitable for applications requiring high axial loads. The bearing is constructed from chrome steel (100Cr6 for the rings and 52100 for the balls), ensuring durability and resistance to wear. It has a dynamic load capacity of 3911.68 lbs and a static load capacity of 3754.31 lbs. The rubber seal closure helps to protect against contaminants, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Angular Contact Bearing 3908-2RS from Pacific International Bearing, Inc. features a double row design, providing enhanced load capacity and stability. It has a bore diameter of 40 mm, an outer diameter of 62 mm, and a width of 16 mm. The contact angle is 25°, which is suitable for applications requiring high axial loads. The bearing is constructed from chrome steel (100Cr6 for the rings and 52100 for the balls), ensuring durability and resistance to wear. It has a dynamic load capacity of 3911.68 lbs and a static load capacity of 3754.31 lbs. The rubber seal closure helps to protect against contaminants, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3908-2RS - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3908-2RS
Angular Contact Bearings - Double Row Ball 3908-2RS
INA Brand / Angular Contact Ball Bearing / Double Row / Seals / -b-2rs-tvh

INA Brand / Angular Contact Ball Bearing / Double Row / Seals / -b-2rs-tvh

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3908-2RS
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Seal
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details