INA Bearing Company, Ltd. Angular Contact Bearings - Double Row Ball 3810-2Z

Description
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh
Datasheet
Description
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3810-2Z - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3810-2Z
Angular Contact Bearings - Double Row Ball 3810-2Z
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh

INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3810-2Z
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details