FAG Bearing Angular Contact Bearings - Double Row Ball 3319-M

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3319-M - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3319-M
Angular Contact Bearings - Double Row Ball 3319-M
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3319-M
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Ceramic Si3N4
Rolling Element Ceramic Balls
Design Units Metric
Bore 3.7402 inch (95.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details