FAG Bearing Angular Contact Bearings - Double Row Ball 3314-DA

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3314-DA - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3314-DA
Angular Contact Bearings - Double Row Ball 3314-DA
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3314-DA
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details