FAG Bearing Angular Contact Bearings - Double Row Ball 3313-DA-MA

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3313-DA-MA - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3313-DA-MA
Angular Contact Bearings - Double Row Ball 3313-DA-MA
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3313-DA-MA
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details