FAG Bearing Angular Contact Bearings - Double Row Ball 3310-DA-MA

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3310-DA-MA - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3310-DA-MA
Angular Contact Bearings - Double Row Ball 3310-DA-MA
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3310-DA-MA
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details