FAG Brand / Angular Contact Ball Bearing / Double Row / Plastic Cage
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 3310-BD-XL-TVH-C3 |
| Product Name | Angular Contact Bearings - Double Row Ball |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Design Units | Metric |
| Bore | 1.9685 inch (50.000 mm) |