FAG Bearing Tapered Roller Bearings 33012-XL-H95

Description
Tapered Roller Bearing
Description
Tapered Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 33012-XL-H95 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
33012-XL-H95
Tapered Roller Bearings 33012-XL-H95
Tapered Roller Bearing

Tapered Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 33012-XL-H95
Product Name Tapered Roller Bearings
Overall Width 0.0000 inch (0.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Aerospace Bearings, YAG(abma) - 14NBC2026YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details