FAG Bearing Angular Contact Bearings - Double Row Ball 3220-M

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3220-M - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3220-M
Angular Contact Bearings - Double Row Ball 3220-M
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3220-M
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Ceramic Si3N4
Rolling Element Ceramic Balls
Design Units Metric
Bore 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details