FAG Bearing Angular Contact Bearings - Double Row Ball 3218

Description
Angular Contact Ball Bearing
Description
Angular Contact Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3218 - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3218
Angular Contact Bearings - Double Row Ball 3218
Angular Contact Ball Bearing

Angular Contact Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3218
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details