FAG Bearing Angular Contact Bearings - Double Row Ball 3218-M

Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings
Description
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3218-M - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3218-M
Angular Contact Bearings - Double Row Ball 3218-M
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3218-M
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Ceramic Si3N4
Rolling Element Ceramic Balls
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details