FAG BEARING
32013-X-XL -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
32013-X-XL
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
32013-X-XL |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
2.5591 inch (65.000 mm)
|
|
Outside Diameter
|
3.9370 inch (100.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
78000 lbs (35374 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
3.7500 inch (95.250 mm)
View Details