Angular Contact Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 3201-2Z-C3 |
| Product Name | Angular Contact Bearings - Double Row Ball |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Design Units | Metric |
| Bore | 0.4724 inch (12.000 mm) |