INA Bearing Company, Ltd. Bearing 3200-2RS

Description
BALL BEARING, ANGULAR CONTACT, DOUBLE ROW, 10 X 30 X 14 MM, SEALED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BALL BEARING, ANGULAR CONTACT, DOUBLE ROW, 10 X 30 X 14 MM, SEALED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing - 36266487 - Radwell International
Willingboro, NJ, United States
Bearing
36266487
Bearing 36266487
BALL BEARING, ANGULAR CONTACT, DOUBLE ROW, 10 X 30 X 14 MM, SEALED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, ANGULAR CONTACT, DOUBLE ROW, 10 X 30 X 14 MM, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Angular Contact Bearings - Double Row Ball - 3200-2RS - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3200-2RS
Angular Contact Bearings - Double Row Ball 3200-2RS
Angular Contact Ball Bearing

Angular Contact Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 36266487 3200-2RS
Product Name Bearing Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details