INA Bearing Company, Ltd. Ball Bearings 3005-2Z

Description
FAG 3005-2Z Ball Bearing
Request a Quote Datasheet
Description
FAG 3005-2Z Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908356
Ball Bearings 1908356
FAG 3005-2Z Ball Bearing

FAG 3005-2Z Ball Bearing

Supplier's Site
Angular Contact Bearings - Double Row Ball - 3005-2Z - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3005-2Z
Angular Contact Bearings - Double Row Ball 3005-2Z
Angular Contact Ball Bearing

Angular Contact Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1908356 3005-2Z
Product Name Ball Bearings Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Sheet steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields Single Shield
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details