INA Bearing Company, Ltd. Angular Contact Bearings - Double Row Ball 3002-2Z-C3

Description
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh
Datasheet
Description
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Bearings - Double Row Ball - 3002-2Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Angular Contact Bearings - Double Row Ball
3002-2Z-C3
Angular Contact Bearings - Double Row Ball 3002-2Z-C3
INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh

INA Brand / Angular Contact Ball Bearing / Double Row / Shields / -b-2rz-tvh

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 3002-2Z-C3
Product Name Angular Contact Bearings - Double Row Ball
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details