FAG Bearing Thrust 292/630-E1-MB

Description
FAG Brand / Axial Spherical Roller Bearing / Axial Spherical Roller Bearing
Description
FAG Brand / Axial Spherical Roller Bearing / Axial Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust - 292/630-E1-MB - Pacific International Bearing, Inc.
Union City, CA, United States
FAG Brand / Axial Spherical Roller Bearing / Axial Spherical Roller Bearing

FAG Brand / Axial Spherical Roller Bearing / Axial Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 292/630-E1-MB
Product Name Thrust
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Rotation - Cross Roller Ring - RBU2508UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details