FAG Bearing Spherical Roller Bearings 23984-MB-C2

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 23984-MB-C2 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
23984-MB-C2
Spherical Roller Bearings 23984-MB-C2
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 23984-MB-C2
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 16.5354 inch (420.000 mm)
Outside Diameter 22.0473 inch (560.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details