FAG Bearing Axial Angular Contact Ball Bearings 234428-M-SP

Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Angular Contact Ball Bearing, part number 234428-M-SP, from Pacific International Bearing, Inc. features a bore diameter of 140 mm, an outer diameter of 210 mm, and a width of 84 mm. This bearing is designed for double direction axial loads and is separable, allowing for easier installation and maintenance. It has a dynamic load rating of 29,674.78 lbs and a static load rating of 105,660.2 lbs, making it suitable for applications requiring high load capacities. The product is manufactured under the FAG brand and is characterized by restricted tolerances, ensuring precision in performance.

Datasheet Summary
Powered by GS/AI

The Axial Angular Contact Ball Bearing, part number 234428-M-SP, from Pacific International Bearing, Inc. features a bore diameter of 140 mm, an outer diameter of 210 mm, and a width of 84 mm. This bearing is designed for double direction axial loads and is separable, allowing for easier installation and maintenance. It has a dynamic load rating of 29,674.78 lbs and a static load rating of 105,660.2 lbs, making it suitable for applications requiring high load capacities. The product is manufactured under the FAG brand and is characterized by restricted tolerances, ensuring precision in performance.

Suppliers

Company
Product
Description
Supplier Links
Axial Angular Contact Ball Bearings - 234428-M-SP - Pacific International Bearing, Inc.
Union City, CA, United States
Axial Angular Contact Ball Bearings
234428-M-SP
Axial Angular Contact Ball Bearings 234428-M-SP
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 234428-M-SP
Product Name Axial Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type Double Directional Thrust Angular
Design Units Metric
Bore 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details