FAG Bearing Axial Angular Contact Ball Bearings 234415-M-SP

Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Datasheet
Description
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Angular Contact Ball Bearings - 234415-M-SP - Pacific International Bearing, Inc.
Union City, CA, United States
Axial Angular Contact Ball Bearings
234415-M-SP
Axial Angular Contact Ball Bearings 234415-M-SP
FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

FAG Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 234415-M-SP
Product Name Axial Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type Double Directional Thrust Angular
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details