FAG Bearing Spherical Roller Bearings 231S.915

Description
Spherical roller bearing
Description
Spherical roller bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 231S.915 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
231S.915
Spherical Roller Bearings 231S.915
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 231S.915
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 9.9375 inch (252.413 mm)
Outside Diameter 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RA10008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details