FAG Bearing Spherical Roller Bearings 23134-E1A-XL-M-C4

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 23134-E1A-XL-M-C4 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
23134-E1A-XL-M-C4
Spherical Roller Bearings 23134-E1A-XL-M-C4
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 23134-E1A-XL-M-C4
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 6.6929 inch (170.000 mm)
Outside Diameter 11.0236 inch (280.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
Rotation - Cross Roller Ring - RB15030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details