FAG BEARING
23130-E1A-XL-K-M-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23130-E1A-XL-K-M-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23130-E1A-XL-K-M-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
5.9055 inch (150.000 mm)
|
|
Outside Diameter
|
9.8425 inch (250.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
0.5000 inch (12.700 mm)
View Details
Type
Spherical
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
104000 lbs (47166 kg)
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
7.4803 inch (190.000 mm)
View Details