FAG Bearing Self Aligning Ball 2308-M-C3

Description
FAG Brand / Self-aligning Ball Bearing
Description
FAG Brand / Self-aligning Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 2308-M-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
2308-M-C3
Self Aligning Ball 2308-M-C3
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 2308-M-C3
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details