FAG Bearing Self Aligning Ball 2303-C3

Description
FAG Brand / Self-aligning Ball Bearing
Description
FAG Brand / Self-aligning Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 2303-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
2303-C3
Self Aligning Ball 2303-C3
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 2303-C3
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details