FAG BEARING
22317-E1A-XL-K-M -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22317-E1A-XL-K-M
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22317-E1A-XL-K-M |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.3465 inch (85.000 mm)
|
|
Outside Diameter
|
7.0866 inch (180.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
View Details
Type
Spherical
Design Units
Metric
Bore
1.9685 inch (50.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
22300 lbs (10113 kg)
View Details