FAG BEARING
22315-E1-XL-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22315-E1-XL-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22315-E1-XL-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
2.9528 inch (75.000 mm)
|
|
Outside Diameter
|
6.2992 inch (160.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
123500 lbs (56009 kg)
View Details