FAG BEARING
22236-E1A-XL-M -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22236-E1A-XL-M
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22236-E1A-XL-M |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
7.0866 inch (180.000 mm)
|
|
Outside Diameter
|
12.5984 inch (320.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
26900 lbs (12200 kg)
View Details
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details