FAG BEARING
22212-E1A-XL-K-M -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22212-E1A-XL-K-M
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22212-E1A-XL-K-M |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
2.3622 inch (60.000 mm)
|
|
Outside Diameter
|
4.3307 inch (110.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
1.7500 inch (44.450 mm)
Overall Width
2.8750 inch (73.025 mm)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.4724 inch (12.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
6550 lbs (2971 kg)
View Details