Schaeffler Technologies AG & Co. KG Plain Bearings 22208-E1-XL

Description
FAG 22208-E1-XL Spherical Bearing
Request a Quote
Description
FAG 22208-E1-XL Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 1740969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
1740969
Plain Bearings 1740969
FAG 22208-E1-XL Spherical Bearing

FAG 22208-E1-XL Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 1740969
Product Name Plain Bearings
Bore Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 30 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.85 inch (47 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Plain Bearings - 558475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.1 inch (28 mm)
Housing Diameter 1.42 inch (36 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details