Schaeffler Technologies AG & Co. KG Plain Bearings 22205-E1-XL

Description
FAG 22205-E1-XL Spherical Bearing
Request a Quote
Description
FAG 22205-E1-XL Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 1740966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
1740966
Plain Bearings 1740966
FAG 22205-E1-XL Spherical Bearing

FAG 22205-E1-XL Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 1740966
Product Name Plain Bearings
Bore Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details
Plain Bearings - 558466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 1.18 inch (30 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 160 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 9.06 inch (230 mm)
View Details