FAG Bearing Self Aligning Ball 2217-M

Description
Self Aligning Ball
Description
Self Aligning Ball

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 2217-M - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
2217-M
Self Aligning Ball 2217-M
Self Aligning Ball

Self Aligning Ball

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 2217-M
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Outside Diameter 5.9055 inch (150.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details