FAG Bearing Self Aligning Ball 2210-TVH-C3

Description
FAG Brand / Self-aligning Ball Bearing
Description
FAG Brand / Self-aligning Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 2210-TVH-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
2210-TVH-C3
Self Aligning Ball 2210-TVH-C3
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 2210-TVH-C3
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details