RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 15 MM ID, 35 MM OD, 11 MM WIDTH, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
INA Brand / Deep Groove Ball Bearing
| Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 52713337 | 202-KXN4 |
| Product Name | Bearing | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Type | Conrad / Deep Groove | |
| Design Units | Metric |