FAG Bearing Radial Ball Bearings 16034-C3

Description
FAG Brand / 170 Mm X 260 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 170 Mm X 260 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 16034-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 170 mm, an outer diameter of 260 mm, and a width of 28 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance under varying load conditions.

Datasheet Summary
Powered by GS/AI

The 16034-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 170 mm, an outer diameter of 260 mm, and a width of 28 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C3, indicating a greater than normal clearance which can accommodate thermal expansion and misalignment. This bearing is suitable for applications requiring reliable performance under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 16034-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16034-C3
Radial Ball Bearings 16034-C3
FAG Brand / 170 Mm X 260 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 170 Mm X 260 Mm X 28 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 16034-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 6190503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details