FAG Brand / 35 Mm X 62 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 313297 | 16007-A-C3 |
| Product Name | Ball Bearings | Radial Ball Bearings |
| Material / Plating | Pressed Steel | 52100 Chrome Steel |
| Seals / Shields | None (Open Bearing) | |
| Design Units | Metric | Metric |
| Bore | 1.3780 inch (35.000 mm) | 1.3780 inch (35.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) | 2.4409 inch (62.000 mm) |