FAG Bearing Ball Bearings 16004-A

Description
FAG 16004-A Ball Bearing
Request a Quote Datasheet
Description
FAG 16004-A Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908326
Ball Bearings 1908326
FAG 16004-A Ball Bearing

FAG 16004-A Ball Bearing

Supplier's Site
Bearing - 77954242 - Radwell International
Willingboro, NJ, United States
Bearing
77954242
Bearing 77954242
DEEP GROOVE, BALL BEARING, SINGLE ROW <= 90MM, DGBB 64XX, 16XXX. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE, BALL BEARING, SINGLE ROW <= 90MM, DGBB 64XX, 16XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 16004-A - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16004-A
Radial Ball Bearings 16004-A
FAG Brand / 20 Mm X 42 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 20 Mm X 42 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 1908326 77954242 16004-A
Product Name Ball Bearings Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Sheet steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details