FAG Bearing Self Aligning Ball 1322-M

Description
Self Aligning Ball
Description
Self Aligning Ball

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 1322-M - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1322-M
Self Aligning Ball 1322-M
Self Aligning Ball

Self Aligning Ball

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 1322-M
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Outside Diameter 9.4488 inch (240.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details