FAG Bearing Self Aligning Ball 1315-M

Description
Self Aligning Ball
Description
Self Aligning Ball

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 1315-M - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1315-M
Self Aligning Ball 1315-M
Self Aligning Ball

Self Aligning Ball

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 1315-M
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details