FAG Brand / Self-aligning Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1305-TVH |
| Product Name | Self Aligning Ball |
| Features | Self-aligning |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 2.4409 inch (62.000 mm) |