FAG Brand / Self-aligning Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1304-TVH |
| Product Name | Self Aligning Ball |
| Features | Self-aligning |
| Design Units | Metric |
| Bore | 0.7874 inch (20.000 mm) |
| Outside Diameter | 2.0472 inch (52.000 mm) |