FAG Bearing Self Aligning Ball 1302

Description
FAG Brand / Self-aligning Ball Bearing
Description
FAG Brand / Self-aligning Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 1302 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1302
Self Aligning Ball 1302
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 1302
Product Name Self Aligning Ball
Features Self-aligning
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details