FAG Brand / Self-aligning Ball Bearing
BALL BEARING, SELF-ALIGNING, DOUBLE ROW, 15 MM INSIDE DIAMETER, 42 MM OUTSIDE DIAMETER, 13 MM WIDTH, C3 CLEARANCE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY
| Pacific International Bearing, Inc. | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1302-C3 | 19476984 |
| Product Name | Self Aligning Ball | Bearing |
| Features | Self-aligning | |
| Design Units | Metric | |
| Bore | 0.5906 inch (15.000 mm) | |
| Outside Diameter | 1.6535 inch (42.000 mm) |