FAG Brand / Self-aligning Ball Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1213-TVH-C3 |
| Product Name | Self Aligning Ball |
| Features | Self-aligning |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |