FAG Bearing Ball Bearings 1208-TVH

Description
FAG 1208-TVH Ball Bearing
Request a Quote
Description
FAG 1208-TVH Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1740959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1740959
Ball Bearings 1740959
FAG 1208-TVH Ball Bearing

FAG 1208-TVH Ball Bearing

Supplier's Site
Self Aligning Ball - 1208-TVH - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1208-TVH
Self Aligning Ball 1208-TVH
Self Aligning Ball

Self Aligning Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1740959 1208-TVH
Product Name Ball Bearings Self Aligning Ball
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features Self-aligning Self-aligning
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details