FAG Bearing Ball Bearings 1206-TVH-C3

Description
FAG 1206-TVH-C3 Ball Bearing
Request a Quote
Description
FAG 1206-TVH-C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908299
Ball Bearings 1908299
FAG 1206-TVH-C3 Ball Bearing

FAG 1206-TVH-C3 Ball Bearing

Supplier's Site
Self Aligning Ball - 1206-TVH-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1206-TVH-C3
Self Aligning Ball 1206-TVH-C3
Self Aligning Ball

Self Aligning Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1908299 1206-TVH-C3
Product Name Ball Bearings Self Aligning Ball
Material / Plating Brass
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features Self-aligning Self-aligning
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details