FAG Bearing Ball Bearings 1203-TVH

Description
FAG 1203-TVH Ball Bearing
Request a Quote
Description
FAG 1203-TVH Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1740957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1740957
Ball Bearings 1740957
FAG 1203-TVH Ball Bearing

FAG 1203-TVH Ball Bearing

Supplier's Site
Self Aligning Ball - 1203-TVH - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1203-TVH
Self Aligning Ball 1203-TVH
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1740957 1203-TVH
Product Name Ball Bearings Self Aligning Ball
Material / Plating Plastic; Polyamide
Rolling Element Steel
Features Self-aligning Self-aligning
Design Units Metric Metric
Bore 0.6693 inch (17.000 mm) 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details