FAG Bearing Ball Bearings 1202-TVH-C3

Description
FAG 1202-TVH-C3 Ball Bearing
Request a Quote
Description
FAG 1202-TVH-C3 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908295
Ball Bearings 1908295
FAG 1202-TVH-C3 Ball Bearing

FAG 1202-TVH-C3 Ball Bearing

Supplier's Site
Self Aligning Ball - 1202-TVH-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
1202-TVH-C3
Self Aligning Ball 1202-TVH-C3
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1908295 1202-TVH-C3
Product Name Ball Bearings Self Aligning Ball
Material / Plating Brass
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features Self-aligning Self-aligning
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details